The IN19BBYG6Z is a 19mm panel-mount LED indicator with a black plated brass finish and a rounded bezel lens. It features a yellow/green dual LED and screw terminals, with an internal 6V resistor. The housing is sealed to IP67, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA for yellow and 30mA for green, with forward voltage of 2.1V and 3.3V respectively, and luminous intensity of 120 mcd and 170 mcd at 20mA. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BBYG6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |