Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BBYB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |