The IN series consists of panel-mounted LED indicators with a 19mm panel cutout, IP67 sealing, and a vibration resistance of 10G. The part uses a black plated brass finish, a rounded bezel lens, and a red/orange dual LED with a 24VDC internal resistor. Terminal options include screw terminals for sizes 16mm to 25mm. Operating and storage temperatures range from -40°C to 85°C. The LED forward current is rated at 25mA average and 120mA peak for each color, with a forward voltage of 2.1V typical for red and 2.0V for orange at 20mA. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min. The housing and face plate are made of black plated brass, the lens is polycarbonate, and terminals are tin-plated brass. The part includes one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BBRO24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |