The IN19BBRO12C is a 19mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and red/orange dual LED color, rated for 12V operation with a .100" quick connect terminal. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 25mA for red and 25mA for orange, with peak forward current of 120mA, and luminous intensity of 120 mcd for red and 120 mcd for orange at 20mA. The housing is stainless steel or plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BBRO12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |