The IN series LED indicators are panel-mount devices with IP67 sealing, operating from -40°C to 85°C, and rated for 10G vibration resistance. The IN19 variant has a 19mm panel cutout and is available with a black plated brass finish, a rounded bezel lens, and a red/orange dual LED. This model includes an internal 110V resistor and uses a .100" quick connect terminal. The LED forward current is rated at 25mA for red and orange, with a peak forward current of 120mA, and a forward voltage up to 2.5V for red and 2.1V for orange at 20mA. Luminous intensity is 120mcd for both colors at 20mA with a 145° viewing angle.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BBRO110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |