The IN19BBOB220C is a 19mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and an orange/blue dual LED color. It operates at 220V with an internal resistor, features a .100" quick connect terminal style, and meets IP67 sealing for environmental protection. The device supports LED forward currents up to 160mA peak, operates from -40°C to 85°C, and resists vibration up to 10G. The housing and faceplate are made of black plated brass, with a polycarbonate lens and PBT terminal support. The unit includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BBOB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |