The IN19BBOB12C is a 19mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/blue dual LED color, operating at 12V with a .100" quick connect terminal. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 25mA for orange and 30mA for blue, with peak currents of 120mA and 160mA respectively. The device has a dielectric strength of 1500Vrms and an insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BBOB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |