The IN19BBO220Z is a 19mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and screw terminals. It operates at 220V with an internal resistor, uses an orange LED, and meets IP67 sealing standards. The device supports a rated current of 3mA to 20mA, operates from -40°C to 85°C, and withstands 10G vibration and 50Hz shock with 1.2mm amplitude. The case is made of black plated brass with a polycarbonate lens, and dielectric strength is 1500Vrms minimum. The LED forward voltage at 20mA is 2.0V typical and 2.3V maximum, with a luminous intensity of 120 mcd and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BBO220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |