The IN19BBGB110Z is a 19mm panel-mount LED indicator with a black plated brass finish, green/blue dual LED, 110V internal voltage rating, and screw terminals. It features an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED pair has a forward current rating of 30mA per color, with a forward voltage of 3.3V (typical) and 3.6V (maximum), and luminous intensity of 100 mcd for blue and 170 mcd for green at 20mA. The viewing angle is 145 degrees, with polycarbonate lens and stainless steel or plated brass housing. Screw terminals are available for 16mm to 25mm sizes.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BBGB110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |