CIT Relay & Switch Panel Indicators, Pilot Lights IN19ASWNZ

Description
LED PNL IND WHITE 19MM SCREW TER
Request a Quote Datasheet
Description
LED PNL IND WHITE 19MM SCREW TER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN19ASWNZ-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN19ASWNZ-ND
Panel Indicators, Pilot Lights 2449-IN19ASWNZ-ND
LED PNL IND WHITE 19MM SCREW TER

LED PNL IND WHITE 19MM SCREW TER

Buy Now Datasheet
Indicators 1204-IN19ASWNZ
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN19ASWNZ-ND 1204-IN19ASWNZ
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color White White
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 106458 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 3.05 mm (0.1201 inch)
View Details