The IN19ASRY24Z is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and red/yellow dual LED color. It supports 24V DC operation with an internal resistor and uses screw terminals for connection. The unit is rated for 20mA forward current, operates between -40°C and 85°C, and meets IP67 sealing requirements. Vibration resistance is 10G, and it has a dielectric strength of 1500Vrms. The LED forward voltage is specified as 2.5V maximum for yellow and 2.4V maximum for red at 20mA. Luminous intensity is 120 mcd for red and 120 mcd for yellow at 20mA, with a viewing angle of 145 degrees. The housing and lens materials include stainless steel, polycarbonate, and PBT terminals. Each unit includes a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASRY24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |