The IN19ASRO6C is a 19mm panel-mounted LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and a red/orange dual LED. It operates at 6V with a built-in resistor, uses .100" quick connect terminals, and meets IP67 sealing standards. The LED has a forward current rating of 25mA average and 120mA peak, with a forward voltage of up to 2.5V for red and 2.3V for orange at 20mA. Operating and storage temperature range is -40°C to 85°C, with vibration resistance of 10G and dielectric strength of 1500Vrms. The device includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASRO6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |