The IN series comprises panel-mount LED indicators with a 19mm panel cutout, featuring a flush bezel and screw terminals, rated for 220V operation. The housing is constructed from brushed stainless steel (SUS 304), with a polycarbonate lens and IP67 sealing. The device operates from -40°C to 85°C, supports 10G vibration resistance, and meets a dielectric strength of 1500Vrms. LED color options include red/orange dual, with forward current ratings up to 25mA and peak forward current up to 120mA. Terminal connections are secured via screw terminals, and an O-ring and hex nut are supplied for installation.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASRO220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |