CIT Relay & Switch Panel Indicators, Pilot Lights IN19ASRB6Z

Description
LED PNL IND RED/BLUE 19MM SCREW
Request a Quote Datasheet
Description
LED PNL IND RED/BLUE 19MM SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN19ASRB6Z-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN19ASRB6Z-ND
Panel Indicators, Pilot Lights 2449-IN19ASRB6Z-ND
LED PNL IND RED/BLUE 19MM SCREW

LED PNL IND RED/BLUE 19MM SCREW

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN19ASRB6Z-ND 1204-IN19ASRB6Z
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red; Blue Red; Blue
Terminal Type Screw Terminals Screw Terminals
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

30.5 mm Indicator Indicator 800L P-L - 800L-30L24B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
MSL MicroStat Status Indicators - MSL2-024AR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Amber, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers