The IN19ASOG6Z is a 19mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual LED and screw terminals. It has a brushed stainless steel (SUS 304) finish, operates at 6V, and complies with IP67 sealing. The device supports a forward current of up to 25mA per LED, with a forward voltage of 2.1V for orange and 3.3V for green at 20mA, and a luminous intensity of 120 mcd for orange and 170 mcd for green. It operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The LED color combination and terminal type are specific to this variant within the IN series.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASOG6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |