The IN19ASOG220Z is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and screw terminals. It features an orange/green dual LED with a rated voltage of 220V and operates at a current of 25mA forward. The device has an IP67 sealing rating, withstands 10G vibration, and operates between -40°C and 85°C. The LED forward voltage for orange is 2.0V and for green is 3.3V at 20mA, with luminous intensities of 120 mcd and 170 mcd respectively, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASOG220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |