The IN series LED indicators are panel-mount devices rated for 3mA to 20mA operating current, with an operating temperature range of -40°C to 85°C and IP67 sealing. The IN19 variant features a 19mm panel cutout, a flush bezel, and a brushed stainless steel (SUS 304) face and housing. This variant uses a dual-color Orange/Blue LED and includes a 6V internal resistor, with .100" quick-connect terminals. The LED forward current is rated at 25mA for orange and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. The lens is polycarbonate, and the housing material is stainless steel or plated brass options. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. The product includes an hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASOB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |