The IN19ASOB24Z is a 19mm panel-mount LED indicator with a flush bezel, orange/blue dual LED color, brushed stainless steel (SUS 304) finish, and screw terminals. It operates at 24V with an internal resistor, has an IP67 sealing grade, and functions from -40°C to 85°C. The LED forward current is rated at 25mA for orange and 30mA for blue, with a luminous intensity of 120 mcd and 100 mcd respectively. The viewing angle is 145 degrees and vibration resistance is 10G. The dielectric strength is 1500Vrms min between case and LED, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASOB24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |