The IN19ASMYGNC is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a yellow/green dual LED. It has no internal resistor, uses a .100" quick connect terminal, and meets IP67 sealing standards. The LED operates at a forward current of 30mA (avg) and 160mA (peak), with a forward voltage of 3.3V (typ) for yellow and 3.3V (typ) for green, and a luminous intensity of 170mcd for yellow and 170mcd for green at 20mA. It supports an operating temperature range of -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms min. The panel cutout is 19mm in diameter.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASMYGNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |