The IN19ASMYB6Z is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It features a yellow/blue dual-color LED with an internal 6V resistor, operates from -40°C to 85°C, and meets IP67 sealing standards. The unit supports 10G vibration resistance and has a dielectric strength of 1500Vrms. The terminal configuration is limited to sizes 16mm to 25mm, and RGB variants are not compatible with screw terminals.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASMYB6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |