CIT Relay & Switch Indicators IN19ASMRY6C

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN19ASMRY6C is a 19mm panel-mount LED indicator with a flush bezel, featuring a red/yellow dual-color LED and brushed stainless steel (SUS 316L) housing. It includes a 6V internal resistor, .100" quick-connect terminals, and meets IP67 sealing standards. The LED operates at 25mA average forward current with a forward voltage of 2.1V for red and 2.1V for yellow at 20mA, and luminous intensity is 120 mcd for both colors. The device withstands vibration up to 10G and operates from -40°C to 85°C. It uses a polycarbonate lens and has a dielectric strength of 1500Vrms min. A hex nut and O-ring are included for mounting.

Datasheet Summary
Powered by GS/AI

The IN19ASMRY6C is a 19mm panel-mount LED indicator with a flush bezel, featuring a red/yellow dual-color LED and brushed stainless steel (SUS 316L) housing. It includes a 6V internal resistor, .100" quick-connect terminals, and meets IP67 sealing standards. The LED operates at 25mA average forward current with a forward voltage of 2.1V for red and 2.1V for yellow at 20mA, and luminous intensity is 120 mcd for both colors. The device withstands vibration up to 10G and operates from -40°C to 85°C. It uses a polycarbonate lens and has a dielectric strength of 1500Vrms min. A hex nut and O-ring are included for mounting.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN19ASMRY6C
Product Name Indicators
Lamp Type LED Lamps
LED Color Red; Yellow
Terminal Type Quick Connect / Blade
Width 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329142 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details