The IN19ASMRY24Z is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It features a red/yellow dual LED with an internal 24VDC resistor, operating at a forward current of 25mA per LED and a peak current of 120mA. The indicator meets IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a forward voltage of 2.4V (red) and 2.5V (yellow) at 20mA, with luminous intensities of 120 mcd for red and 120 mcd for yellow, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASMRY24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |