The IN series comprises panel-mount LED indicators with a 19mm panel cutout, featuring a flush bezel and brushed stainless steel (SUS 316L) finish. The part is rated for operation from -40°C to 85°C, with IP67 sealing, 10G vibration resistance, and a dielectric strength of 1500Vrms. It uses a red/orange dual LED with a 220VAC/DC internal resistor, and employs a .100" quick connect terminal. The LED forward current is rated at 25mA average and 120mA peak, with a typical forward voltage of 2.0V for red and 2.1V for orange at 20mA, and luminous intensity of 120 mcd for both colors. The viewing angle is 145 degrees, and the housing material is stainless steel (SUS 316L) with a polycarbonate lens.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASMRO220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |