The IN19ASMRG110Z is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It features a red and green dual LED with an internal 110V rating. The device operates from -40°C to 85°C, has an IP67 sealing rating, and withstands 10G vibration. Forward current ratings are 25mA for red and 30mA for green, with peak forward currents of 120mA and 160mA respectively. The viewing angle is 145 degrees, and the housing is sealed with an O-ring and secured by a hex nut.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASMRG110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |