The IN19ASMRB6Z is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It features a red/blue dual LED with a 6V internal resistor, rated for 20mA continuous forward current and a peak current of 120mA. The LED emits at 635 nm (red) and 463 nm (blue), with a luminous intensity of 120 mcd and 100 mcd respectively, and a viewing angle of 145 degrees. The unit operates from -40°C to 85°C, has an IP67 sealing rating, withstands 1500Vrms dielectric strength, and resists 10G vibration. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASMRB6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |