The IN19ASMRB220C is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a red/blue dual-color LED. It operates at 220V with an internal resistor, uses a .100" quick connect terminal, and meets IP67 sealing. The LED forward current is rated at 25mA for red and 30mA for blue, with a forward voltage of up to 2.4V and 3.6V respectively. It operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASMRB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |