The IN19ASMRB110Z is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a red/blue dual LED configuration. It includes a 110V internal resistor and screw terminals. The LED ratings specify 25mA forward current for red and 30mA for blue, with maximum forward voltages of 2.4V and 3.6V respectively. It operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. The panel cutout is 19mm in diameter. Screw terminals and RGB dual-color options are supported for sizes 8mm to 25mm.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASMRB110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |