The IN series provides LED indicators with panel mount installation, rated for 3mA to 20mA current, operating from -40°C to 85°C, and meeting IP67 sealing. The IN19 variant features a 19mm panel cutout, stainless steel (SUS 316L) finish, and screw terminals. It supports dual LED colors such as orange/green, with polycarbonate lens and brass tin-plated terminals. Peak forward current for orange and green LEDs is 160mA, with forward voltage up to 3.6V for green and 2.5V for orange. The LED color combination is wired for common anode configuration. Vibration resistance is rated at 10G, and dielectric strength exceeds 1500Vrms. No internal resistor is included.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASMOGNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |