The IN series is a range of panel-mount LED indicators with a 19mm panel cutout, IP67 sealing, and operating temperature range of -40°C to 85°C. The housing and faceplate options include brushed stainless steel (SUS 316L), and terminal styles include .100" quick connect for single-color LEDs. The part supports LED colors including orange/green dual, with forward current ratings up to 30mA and typical forward voltage of 3.3V for green and 2.0V for orange. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. The LED lens is polycarbonate, and terminals are tin-plated brass. Quick connect terminals are not available with RGB LED variants.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASMOG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |