CIT Relay & Switch Indicators IN19ASMOG12Z

Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN19ASMOG12Z
Product Name Indicators
Lamp Type LED Lamps
LED Color Orange; Green
Terminal Type Screw Terminals
Width 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers
Pilot Lights - 1441176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Red/green
Voltage type AC AC
View Details
R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details