The IN19ASMG12Z is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It operates with a 12V input and features an IP67 sealing grade, a vibration resistance of 10G, and an operating temperature range of -40°C to 85°C. The LED color is green, with a forward voltage of 3.3V at 20mA and a luminous intensity of 170 mcd. The housing and face plate are constructed from stainless steel (SUS 316L), and the lens is polycarbonate. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASMG12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |