The IN19ASGB12C is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and a green/blue dual-color LED. It operates at 12VDC with a built-in series resistor, features a .100" quick-connect terminal style, and meets IP67 sealing standards. Rated for operating and storage temperatures from -40°C to 85°C, it supports a forward current of 20mA per LED and has a dielectric strength of 1500Vrms min. Vibration resistance is rated at 10G, with a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASGB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |