The IN19ASGB110Z is a 19mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and screw terminals. It features a green/blue dual LED configuration with an integrated 110V internal resistor. The device operates from -40°C to 85°C, has an IP67 sealing rating, and withstands 10G vibration. The LED forward current is rated at 30mA average and 160mA peak, with a forward voltage of 3.6V max per LED. The viewing angle is 145 degrees, and dielectric strength is 1500Vrms min. The housing, faceplate, and terminals are constructed from stainless steel or nickel-plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ASGB110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |