The IN19ANY12C is a 19mm panel-mount LED indicator with a flush bezel, nickel-plated brass finish, and 12VDC internal resistor. It features a yellow LED with a forward current rating of 25mA, forward voltage of 2.1V (typical), and luminous intensity of 120 mcd at 20mA. The device has IP67 sealing, operates from -40°C to 85°C, and uses a .100" quick-connect terminal. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. The LED lens is polycarbonate, and the housing is nickel-plated brass.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANY12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |