The IN19ANWNC is a 19mm panel-mount LED indicator with a flush bezel, white LED, and nickel-plated brass finish. It has no internal resistor, uses a .100" quick connect terminal, and complies with IP67 sealing. Operating temperature ranges from -40°C to 85°C, with vibration resistance of 10G. The LED has a forward voltage of 3.6V maximum at 20mA and luminous intensity of 700 mcd at 20mA. The housing and faceplate are nickel-plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANWNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |