The IN19ANW24Z is a 19mm panel-mount LED indicator with a flush bezel, white LED, nickel-plated brass finish, and screw terminals. It operates at 24V DC, features IP67 sealing, and withstands vibration up to 10G with an operating temperature range of -40°C to 85°C.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANW24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | White |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |