The IN19ANW12C is a 19mm panel-mount LED indicator with a flush bezel, white LED, nickel plated brass finish, and .100" quick connect terminals. It features IP67 sealing, operates from -40°C to 85°C, and is rated for 12V operation. The LED has a forward voltage of 3.6V max at 20mA and a luminous intensity of 700mcd. Vibration resistance is rated at 10G, and the housing is stainless steel or nickel plated brass with a polycarbonate lens. The part includes an internal resistor for 12V operation.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANW12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | White |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |