The IN19ANRY220Z is a 19mm panel-mount LED indicator with a flush bezel, red/yellow dual LED, and screw terminals. It is rated for 220V operation, has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The housing is made of nickel-plated brass, and the face plate and lens are stainless steel and polycarbonate respectively. The LED forward current is 25mA for red and 30mA for yellow, with a forward voltage of up to 2.5V and 3.6V respectively. A 1500Vrms dielectric strength is specified between case and LED.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANRY220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |