The IN19ANRG24C is a 19mm panel-mount LED indicator with a flush bezel, red/green dual LED, and a 24VDC input voltage. It features a nickel-plated brass housing and provides IP67 environmental protection. The part includes .100" quick-connect terminals and operates over a temperature range of -40°C to 85°C. It meets a vibration resistance of 10G and a dielectric strength of 1500Vrms. The LED forward current is rated up to 25mA for red and 30mA for green, with a luminous intensity of 120 mcd and 170 mcd respectively, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANRG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |