The IN19ANR24C is a 19mm panel-mount LED indicator with a flush bezel, red LED, nickel-plated brass finish, and .100" quick connect terminals. It operates at 24V with an internal resistor, has an IP67 sealing, and functions within a temperature range of -40°C to 85°C. The LED has a forward current rating of 25mA average and 120mA peak, with a forward voltage of 2.1V typical and 2.4V maximum at 20mA. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. The housing and faceplate are constructed from nickel-plated brass, and it includes an O-ring and hex nut for mounting. The luminous intensity is 120mcd at 20mA with a 145° viewing angle.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANR24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |