CIT Relay & Switch Indicators IN19ANOY6Z

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN19ANOY6Z
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Orange
Terminal Type Screw Terminals
Width 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details