The IN19ANOGNZ is a 19mm panel-mount LED indicator with a flush bezel, offering an orange/green dual LED color option and a nickel-plated brass finish. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The part includes a hex nut and O-ring for mounting, and uses screw terminals compatible with sizes 16mm to 25mm. The LED configuration supports a forward current of 25mA for orange and 30mA for green, with forward voltages of 2.1V and 3.3V respectively. An internal resistor is not included, as indicated by the 'N' in the part number. The housing and face plate are constructed from nickel-plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANOGNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |