The IN series is a panel-mount LED indicator with a 19mm panel cutout, rated for 3mA to 20mA operating current and an operating temperature range of -40°C to 85°C. It features an IP67 sealing degree, 10G vibration resistance, and a dielectric strength of 1500Vrms min. The housing and faceplate options include stainless steel, nickel-plated brass, or black-plated brass. The IN19ANOG110C variant uses an orange/green dual LED with a 110V internal resistor, a flush bezel, and .100" quick-connect terminals. The LED configuration is non-RGB, with forward voltage and current specs as defined by its color pair. The part accepts a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANOG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |