The IN19ANOB12C is a 19mm panel-mount LED indicator with a flush bezel, orange/blue dual-color LED, nickel-plated brass finish, and 12VDC operation with an internal resistor. It features a .100" quick-connect terminal, IP67 sealing, 10G vibration resistance, and an operating temperature range of -40°C to 85°C.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANOB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |