The IN19ANO24Z is a 19mm panel-mount LED indicator with a flush bezel, nickel-plated brass finish, and screw terminals. It operates at 24V with an internal resistor, uses an orange LED, and meets IP67 sealing. The LED has a forward current of 25mA (average) and 120mA (peak), forward voltage of 2.0V (typical) at 20mA, and luminous intensity of 120mcd. It operates from -40°C to 85°C, supports 10G vibration resistance, and has a viewing angle of 145°. The housing and faceplate are nickel-plated brass with a polycarbonate lens, and the terminal support is PBT. A hex nut and O-ring are included.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANO24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |