The IN19ANO220C is a 19mm panel-mount LED indicator with a flush bezel, nickel-plated brass finish, and 220V AC/DC operation. It features an orange LED, IP67 sealing, and a .100" quick-connect terminal. The device operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The LED forward current is 25mA average and 120mA peak, with a forward voltage of 2.0V typical and 2.3V maximum at 20mA, and luminous intensity of 120 mcd.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANO220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |