The IN19ANO110Z is a 19mm panel-mount LED indicator with a flush bezel, nickel-plated brass finish, and screw terminals. It operates at 110V with an internal resistor, uses an orange LED, and complies with IP67 ingress protection. It has a rated forward current of 25mA, a forward voltage of 2.0V typical and 2.3V maximum at 20mA, and luminous intensity of 120mcd. The operating and storage temperature range is -40°C to 85°C, with vibration resistance of 10G and dielectric strength of 1500Vrms. The LED is common anode with a viewing angle of 145°.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANO110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |