The IN19ANG6C is a 19mm panel-mount LED indicator with a flush bezel, nickel plated brass finish, and a 6VDC internal resistor. It uses a green LED with a forward current of 30mA, forward voltage of 3.3V (typ), and luminous intensity of 170mcd at 20mA. The indicator has a viewing angle of 145 degrees, IP67 sealing, operates from -40°C to 85°C, and features a .100" quick connect terminal. It meets a dielectric strength of 1500Vrms and vibration resistance of 10G.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |