The IN19ANG24Z is a 19mm panel-mount LED indicator with a flush bezel, nickel plated brass finish, and screw terminals, designed for 24VDC operation. It features an IP67 seal, operates from -40°C to 85°C, and withstands 10G vibration. The LED is green, with a typical forward voltage of 3.3V at 20mA and a luminous intensity of 170 mcd. The housing and faceplate are made of nickel plated brass, the lens is polycarbonate, and terminal support is PBT. The part includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANG24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |