The IN19ANG220Z is a 19mm panel-mount LED indicator with a flush bezel, nickel-plated brass finish, and screw terminals, rated for 220V AC/DC operation. It features a green LED with a forward current of 30mA, forward voltage of 3.6V max at 20mA, and luminous intensity of 170 mcd at 20mA. The device operates from -40°C to 85°C, meets IP67 sealing, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The internal resistor is integrated for 220V operation, and the LED is wired to a common anode RGB configuration, though only the green element is active. The housing is stainless steel or brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19ANG220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |